EN
  • EN
  • DE

EMC 100-809-013 - EMC SPS 1000W with new batteries

Part No EMC 100-809-013 - EMC SPS 1000W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1000W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401130-EMC 100-809-013 - EMC SPS 1000W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-809-013 - EMC SPS 1000W with new batteries CAD Model

Description

The EMC 100-809-013 SPS 1000W with new batteries offers a high-performance power backup solution, designed to keep critical systems operational during power outages. This SPS unit delivers a reliable 1000 watts of power, making it suitable for a wide array of EMC storage and network systems. The inclusion of new, premium batteries enhances the unit's reliability and service life, ensuring that your IT infrastructure is protected against unexpected power interruptions. Its advanced design facilitates easy installation and integration with existing systems, while the sophisticated battery management technology maximizes efficiency and extends battery life. The EMC 100-809-013 SPS is an essential investment for businesses looking to safeguard their operations from power-related disruptions, embodying EMC's commitment to delivering comprehensive, reliable power solutions.

You May Also Be Interested in

HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
HP
HP R/T3000 G4 High Voltage INTL Uninterruptible Power SystemLooking for cost-effective power protection for your small office environments?HP Line Interactive Single Phase Uninterruptible Power System (UPS) solutions range from tower-based systems designed to safeguard tower servers and small office equipment, to rack-based systems that can protect a full rack of servers
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess