EN
  • EN
  • DE

IBM PW9130I3000R-XL2U - POWERWARE PW 9910I3KVA 230VXL3

Part No IBM PW9130I3000R-XL2U - POWERWARE PW 9910I3KVA 230VXL3
Manufacturer IBM
Catalog Ups
Description POWERWARE PW 9910I3KVA 230VXL3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1423061-IBM PW9130I3000R-XL2U - POWERWARE PW 9910I3KVA 230VXL3
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM PW9130I3000R-XL2U - POWERWARE PW 9910I3KVA 230VXL3 CAD Model

Description

The IBM PW9130I3000R-XL2U marks a pivotal component within the POWERWARE lineup, offering advanced power protection and management solutions for critical IT and networking equipment. This model, specifically designed to deliver a 3kVA power capacity at 230V in a 2U rack-mount form factor, embodies efficiency and reliability. It provides comprehensive protection against a wide range of power abnormalities, including outages, surges, and voltage fluctuations, thus ensuring continuous operation of connected equipment. Key features include online double-conversion technology, which ensures a clean, uninterrupted power supply by continuously converting incoming AC power into filtered DC power, and then back to AC. This process effectively isolates connected devices from potentially harmful power irregularities. Additionally, the unit boasts scalable battery modules, enabling users to tailor the backup power duration according to their specific needs. With an intuitive LCD interface, it simplifies monitoring and management, ensuring that IT administrators have immediate access to critical power information and control. The IBM PW9130I3000R-XL2U is engineered for scalability, reliability, and convenience, making it an exemplary power management solution for enterprises aiming to minimize downtime and protect their investments in technology infrastructure.

You May Also Be Interested in

EMC
EMC SPS 1200W with new batteries
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess