EN
  • EN
  • DE

IBM 2145-UPS - IBM SVC UPS

Part No IBM 2145-UPS - IBM SVC UPS
Manufacturer IBM
Catalog Ups
Description IBM SVC UPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1423063-IBM 2145-UPS - IBM SVC UPS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2145-UPS - IBM SVC UPS CAD Model

Description

The IBM 2145-UPS is a Uninterruptible Power Supply (UPS) system designed specifically to provide power protection and backup for IBM SAN Volume Controller (SVC) Storage Engines. This UPS unit is engineered to ensure that in the event of a power disruption, critical data and operational capabilities of the SVC are preserved, minimizing the risk of data loss or system downtime. By delivering a reliable power backup solution, the IBM 2145-UPS enhances the resilience of the storage system, maintaining its availability and performance even under adverse electrical conditions. This UPS unit features advanced battery management technologies, offering efficient power usage, rapid response times, and prolonged battery life, thereby ensuring sustained protection and peace of mind for businesses. The inclusion of an IBM 2145-UPS in an SVC deployment is a strategic investment in safeguarding against potential power-related challenges, securing the continuity and integrity of business operations.

You May Also Be Interested in

EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
Lenovo
IBM UPS 3000 HV
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess