EN
  • EN
  • DE

SST39VF1602-70-4C-B3KE

Part No SST39VF1602-70-4C-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description 16 Mbit / 32 Mbit / 64 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 16M PARALLEL 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TFBGA
Supplier Device Package 48-TFBGA
Family Part Number SST39VF1602
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1259915-SST39VF1602-70-4C-B3KE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF1602-70-4C-B3KE CAD Model

Description

Product Overview: SST39VF1602-70-4C-B3KE

The SST39VF1602-70-4C-B3KE is a high-performance flash memory device from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to offer a reliable and efficient storage solution for a wide range of applications, including consumer electronics, networking, automotive, and industrial systems.

Key Features

  • Memory Size: The SST39VF1602-70-4C-B3KE boasts a substantial memory capacity of 16 Mbit, providing ample space for firmware storage, boot code, or user data.
  • Speed: With an access time of 70ns, this flash memory device ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it's integrated into.
  • Interface Type: It utilizes a parallel interface for communication, which allows for the rapid and straightforward transfer of data between the memory and the host controller.
  • Supply Voltage: The device operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of logic levels.
  • Package/Case: Enclosed in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, the SST39VF1602-70-4C-B3KE is designed for space-saving and reliable mounting on printed circuit boards.
  • Temperature Range: It is specified to operate over an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Endurance: The device offers high endurance with at least 100,000 erase and program cycles per sector, guaranteeing a long operational lifespan.
  • Non-Volatile Storage: As a non-volatile memory, the SST39VF1602-70-4C-B3KE retains data even when power is removed, making it an ideal choice for critical data storage applications.

Applications

The versatility of the SST39VF1602-70-4C-B3KE allows it to be used in a diverse array of applications. It is particularly well-suited for embedded systems that require a dependable non-volatile memory, such as:

  • Consumer electronics like digital cameras, MP3 players, and gaming devices
  • Industrial control systems where data integrity and reliability are paramount
  • Automotive electronics, including engine control units and infotainment systems
  • Networking hardware such as routers, switches, and wireless access points

With its robust design and proven reliability, the SST39VF1602-70-4C-B3KE from Microchip Technology is a compelling choice for designers looking to integrate high-quality flash memory into their products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess