The RN73E2AT1503B is a precision thin film chip resistor manufactured by KOA Speer. It is designed for high stability and reliability in demanding applications. This resistor features a compact size and is suitable for automated assembly processes.
Applications
- Precision voltage dividers
- Current sensing circuits
- Feedback resistors in amplifiers
- Medical equipment
- Test and measurement instruments
- Automotive electronics
Features
- High precision thin film construction
- Tight tolerance of ±0.1%
- Low temperature coefficient of resistance (TCR) of ±25 ppm/°C
- High stability and reliability
- Compact size
- RoHS compliant
Benefits
- Provides accurate and stable resistance values
- Ensures reliable performance over a wide temperature range
- Reduces the need for calibration and adjustments
- Suitable for high-density circuit designs
- Meets environmental regulations
Additional Details
The RN73E2AT1503B has a resistance value of 150 kΩ. It is part of the RN73 series from KOA Speer, which offers a range of resistance values and sizes. The resistor is designed for surface mount technology (SMT) and is available in standard tape and reel packaging for automated assembly. The power rating of the resistor is 0.125W. Its operating temperature range is -55°C to +155°C. The thin film construction provides excellent resistance to moisture and sulfur, ensuring long-term reliability in harsh environments. The resistor's small size and tight tolerance make it ideal for applications where space is limited and accuracy is critical.