The VP1310N3 is a high voltage N-Channel MOSFET manufactured by Supertex, Inc. This MOSFET is designed for applications requiring high voltage switching and low gate charge. It is commonly used in solid state relays, high voltage pulse generators, and other high voltage applications.
Applications
- Solid state relays
- High voltage pulse generators
- LED lighting
- High voltage DC-DC converters
- Plasma displays
Features
- High voltage operation: Designed for high voltage switching applications.
- Low gate charge: Enables fast switching speeds and reduced power losses.
- Low on-resistance: Minimizes conduction losses.
- Avalanche energy rated: Provides increased reliability and robustness.
- Simple drive requirements: Compatible with standard logic level drive signals.
Benefits
- Efficient power conversion: Reduces power losses and heat generation.
- Fast switching speeds: Improves performance in high-frequency applications.
- Increased reliability: Provides robust performance in demanding environments.
- Simplified design: Simplifies integration into existing systems.
- Versatile applications: Suitable for a wide range of high voltage applications.
Additional Details
The VP1310N3 is typically available in a TO-251 (I-PAK) or TO-252 (D-PAK) package. It's designed to operate across a wide temperature range, ensuring reliable performance in various environmental conditions. The low gate charge and fast switching speeds make it an excellent choice for high-frequency power conversion applications.