EN
  • EN
  • DE

KQ1008TTER10G

Part No KQ1008TTER10G
Manufacturer KOA Speer
Catalog Electronic Wholesale
Description high Q inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/Rohs
Reference case 2k pcs/Per Reel
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 754048-KQ1008TTER10G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KQ1008TTER10G CAD Model

Description

The KQ1008TTER10G is a multilayer ceramic chip inductor manufactured by KOA Speer. It's designed for high-frequency applications, providing inductance in a small form factor. This inductor is commonly used in RF circuits, wireless communication devices, and signal processing applications.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers and receivers.
  • Wireless Communication Devices: Applied in Bluetooth modules, Wi-Fi devices, and cellular communication systems.
  • Mobile Phones: Implemented in antenna matching networks and RF front-end circuits.
  • Filters: Designed for bandpass, low-pass, and high-pass filters in signal processing applications.
  • Oscillators: Used in LC oscillators to provide frequency stability.

Features

  • Multilayer Construction: Enhances inductance value and provides stable performance.
  • Small Size: Designed for compact applications, minimizing board space.
  • High Self-Resonant Frequency: Allows for operation at high frequencies without significant loss.
  • Tight Tolerance: Ensures accurate inductance value for precise circuit performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Stable Inductance: Maintains consistent inductance over a wide frequency range.
  • Reduced Losses: High Q-factor minimizes energy losses in high-frequency circuits.
  • Compact Design: Small size allows for high-density circuit designs, optimizing board space.
  • Easy Assembly: Surface mount package simplifies automated assembly processes.
  • Reliable Performance: Robust construction ensures long-term reliability in demanding applications.

Additional Details

The KQ1008TTER10G has an inductance value of 0.10 microhenries (100 nanohenries) and is typically available in a 0402 or 0603 package size. The tolerance, usually denoted by 'G' is often around +/-2%. It features a high self-resonant frequency (SRF), enabling it to operate efficiently at high frequencies. The inductor is designed for reflow soldering processes and is suitable for use in a wide range of operating temperatures. The component is also compliant with RoHS standards, ensuring environmental safety. Key specifications include its DC resistance (DCR) and saturation current, which determine its suitability for specific applications. This inductor is widely used in applications requiring miniaturization and high performance, such as mobile phones, wireless communication modules, and RF front-end circuits.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4590 $59.0160
58+ $2.0178 $117.0324
89+ $1.9543 $173.9327
123+ $1.8919 $232.7037
158+ $1.8284 $288.8872
212+ $1.6389 $347.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess