EN
  • EN
  • DE

HMC492LP3ETR

Part No HMC492LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER X2 PRESCALER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Divide-by-2
Frequency 0Hz ~ 18GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC492
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851611-HMC492LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC492LP3ETR CAD Model

Description

Product Overview: HMC492LP3ETR by Analog Devices Inc.

The HMC492LP3ETR is a high-performance RF (Radio Frequency) MMIC (Monolithic Microwave Integrated Circuit) VCO (Voltage-Controlled Oscillator) produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is designed to generate a precise frequency spectrum and is ideal for applications in the fields of telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC492LP3ETR operates over a broad frequency range, making it highly versatile for various applications.
  • Output Power: It delivers a consistent output power across its entire operating range, ensuring reliable performance for critical applications.
  • Phase Noise Performance: The oscillator provides excellent phase noise performance, which is crucial for systems that require high signal purity.
  • Package: Encased in a compact 3x3 mm QFN package, the HMC492LP3ETR is suitable for space-constrained applications while providing robustness and reliability.
  • Supply Voltage: It operates at a single supply voltage, simplifying power supply design and integration into various systems.
  • Temperature Stability: The VCO maintains stable performance over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The versatility of the HMC492LP3ETR allows it to be used in a wide array of applications. Some of the most common uses include:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and instrumentation
  • Satellite communication systems
  • Military radar and electronic warfare systems
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC492LP3ETR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the rigorous demands of professional and industrial environments.

Conclusion

Overall, the HMC492LP3ETR from Analog Devices Inc. is a powerful and reliable VCO that offers a combination of performance, efficiency, and versatility, making it a top choice for designers and engineers looking to create sophisticated RF systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2724 $96.5448
3+ $39.6081 $118.8243
4+ $38.3703 $153.4812
6+ $37.1326 $222.7956
7+ $35.8948 $251.2636
10+ $32.1816 $321.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess