EN
  • EN
  • DE

CFB1/2CT52A332J

Part No CFB1/2CT52A332J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Description 3.3K Ohm 5% .5W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051844-CFB1/2CT52A332J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CFB1/2CT52A332J CAD Model

Description

The CFB1/2CT52A332J is a carbon film resistor manufactured by KOA Speer. Carbon film resistors are widely used in electronic circuits due to their cost-effectiveness and general-purpose functionality. This particular resistor has a resistance value of 3.3 kΩ (332 followed by the multiplier digit), and it's a 1/2 watt resistor.

Applications

  • Current limiting in LED circuits
  • Pull-up and pull-down resistors in digital circuits
  • Voltage dividers
  • General purpose resistance in electronic circuits
  • Signal attenuation

Features

  • Carbon film construction
  • Fixed resistance value of 3.3 kΩ
  • Power rating of 1/2 watt
  • Standard tolerance (typically 5%)
  • Axial leaded package
  • Flameproof coating

Benefits

  • Cost-effective solution for general resistance requirements.
  • Reliable performance in a wide range of operating conditions.
  • Easy to install due to axial leaded package.
  • Flameproof coating enhances safety.

Additional Details

The 'CT52' likely refers to the packaging or manufacturing batch. The 'A' likely signifies a standard tolerance (typically 5%). The resistor is suitable for through-hole mounting. Carbon film resistors have a moderate temperature coefficient, meaning their resistance changes slightly with temperature variations. They are commonly used in low to medium power applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2312
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TT Electronics
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess