EN
  • EN
  • DE

C1005X5R1E473KT000F

Part No C1005X5R1E473KT000F
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050572-C1005X5R1E473KT000F
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1005X5R1E473KT000F CAD Model

Description

The C1005X5R1E473KT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are essential passive components widely used in electronic circuits for applications like decoupling, bypassing, filtering, and energy storage.

Applications:

  • Decoupling Capacitors: Positioned near integrated circuits to provide a local charge reservoir, reducing noise and voltage variations on power lines.
  • Bypass Capacitors: Used to bypass AC signals to ground, filtering out unwanted noise and enhancing signal integrity in circuits.
  • Filtering Applications: Integrated into filter circuits to selectively attenuate specific frequency ranges, such as in low-pass, high-pass, and band-pass filters.
  • Timing Circuits: Employed in timing circuits to regulate the frequency and duration of signals.
  • Energy Storage: Used for short-term energy storage in various electronic applications requiring quick power delivery.

Features:

  • X5R Dielectric: Offers stable performance over a moderate temperature range, typically from -55°C to +85°C, with minimal capacitance variation.
  • Capacitance Value: Provides a capacitance of 0.047µF (47nF), suitable for applications needing a moderate level of charge storage.
  • Compact Size: Designed in a 0402 (1005 metric) case size, allowing for high-density mounting on printed circuit boards (PCBs).
  • Voltage Rating: Rated for 25V, ensuring safe operation in low to medium voltage circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, which improves circuit efficiency and reduces thermal stress on components.

Benefits:

  • Improved Circuit Stability: The X5R dielectric provides stable performance over temperature, contributing to the overall reliability of electronic circuits.
  • Effective Noise Reduction: Its decoupling and bypassing capabilities help reduce noise and enhance signal clarity in electronic circuits.
  • Space-Saving Design: The compact size facilitates high-density mounting, saving space on PCBs and enabling miniaturization of electronic products.
  • Reliable Performance: Ceramic construction provides excellent reliability and long-term stability, ensuring consistent performance over the capacitor's lifespan.

Additional Details:

For detailed technical specifications of the C1005X5R1E473KT000F capacitor, refer to the manufacturer's datasheet. It is designed for surface mount technology (SMT), which enables automated assembly processes. Proper soldering techniques are essential for reliable performance, and the datasheet provides detailed recommendations for soldering profiles. The X5R dielectric material offers a good balance between capacitance stability, size, and cost-effectiveness. TDK MLCCs are known for their quality and performance, making them a popular choice in various electronic applications where reliability and size are crucial.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess