EN
  • EN
  • DE

C3216X5R1V226MTJ00E

Part No C3216X5R1V226MTJ00E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999563-C3216X5R1V226MTJ00E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X5R1V226MTJ00E CAD Model

Description

The C3216X5R1V226MTJ00E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's a passive component widely used in electronic circuits for various applications, including decoupling, filtering, and energy storage. The “C3216” denotes its physical size (3.2mm x 1.6mm), making it suitable for surface mount technology (SMT) assembly.

Applications

  • Decoupling in power supplies: Stabilizes voltage and reduces noise in power supply circuits.
  • Smoothing in DC-DC converters: Filters out ripple voltage, improving the efficiency of DC-DC converters.
  • Bypass in digital circuits: Provides a low-impedance path for high-frequency noise, preventing signal interference.
  • Filtering in audio circuits: Removes unwanted noise from audio signals, improving sound quality.
  • Energy storage in portable devices: Provides a small amount of backup power in case of power interruption.

Features

  • Capacitance: 22µF (22 microfarads).
  • Voltage Rating: 35V DC.
  • Temperature Characteristics: X5R (operates reliably between -55°C to +85°C with limited capacitance variation).
  • Size: 1206 (EIA standard).
  • Termination: Sn (Tin).
  • RoHS Compliant: Free of hazardous substances, complying with environmental regulations.

Benefits

  • Stable Performance: The X5R dielectric ensures stable capacitance over a wide temperature range.
  • High Capacitance in Small Size: The capacitor provides a large capacitance value in a relatively small package, making it suitable for space-constrained applications.
  • Improved Noise Immunity: Effective decoupling and bypass capabilities enhance noise immunity in sensitive circuits.
  • Long Lifespan: MLCCs are known for their high reliability and long operational life.
  • Easy Assembly: Suitable for automated SMT assembly, reducing manufacturing costs.

Additional Details

The C3216X5R1V226MTJ00E uses a ceramic dielectric material to achieve its high capacitance. The part is designed for reflow soldering and is suitable for automated placement equipment. The “MTJ” portion of the part number refers to TDK's internal control codes. Its operating temperature ranges from -55°C to +85°C, making it appropriate for many consumer and industrial environments. The X5R temperature characteristic indicates that the capacitance will change by no more than ±15% over this temperature range.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TT Electronics
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2312 $50.8640
465+ $0.2165 $100.6725
720+ $0.2092 $150.6240
1,030+ $0.1946 $200.4380
1,335+ $0.1873 $250.0455
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess