EN
  • EN
  • DE

C1608-220RGI

Part No C1608-220RGI
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052950-C1608-220RGI
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608-220RGI CAD Model

Description

The C1608-220RGI is a chip resistor manufactured by TT Electronics. Chip resistors, also known as surface-mount resistors, are fundamental components in electronic circuits, used to provide a specific resistance value. TT Electronics is a reputable manufacturer of passive components, known for their quality and reliability. The C1608 series refers to the physical size of the resistor.

Applications:

  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Termination resistors
  • Feedback resistors in amplifiers

Features:

  • Compact Size: 1608 case size (1.6mm x 0.8mm).
  • High Stability: Provides stable resistance over a wide range of temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature variations.
  • High Reliability: Ensures long-term performance and durability.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Precise Circuit Control: Accurately controls current and voltage levels in electronic circuits.
  • Stable Operation: High stability ensures consistent performance over temperature variations.
  • Reduced Circuit Drift: Low TCR minimizes resistance changes, reducing circuit drift.
  • Long-Term Reliability: High reliability ensures consistent performance over the product's lifetime.
  • Simplified Assembly: SMT allows for efficient and cost-effective assembly.

Additional Details:

The C1608-220RGI resistor has a resistance value of 22 Ohms. The tolerance for this resistor is not explicit in the part number, but usually these parts have a tolerance of 5% or 1%. The power rating of this resistor is typically 1/16W or 1/10W, depending on the exact specifications. These resistors are used extensively in various electronic devices, including consumer electronics, industrial equipment, and automotive systems. The small size of the 1608 package allows for high-density placement on circuit boards. The datasheet provides detailed specifications such as resistance value, tolerance, power rating, temperature coefficient, voltage rating, and operating temperature range. Chip resistors like the C1608-220RGI are essential components in virtually all electronic circuits.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess