EN
  • EN
  • DE

SB02-09CP-TB

Part No SB02-09CP-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188536-SB02-09CP-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB02-09CP-TB CAD Model

Description

Introducing the SB02-09CP-TB from ON Semiconductor

The SB02-09CP-TB is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, a company renowned for its innovative approach and reliable products in the semiconductor industry. This component is engineered to provide high-efficiency power management solutions for a wide range of applications, including power supplies, converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation. This makes it an excellent choice for applications where power conservation is crucial.
  • High Current Capability: With its robust design, the SB02-09CP-TB can handle high levels of current, making it suitable for demanding applications that require a reliable power rectification solution.
  • Fast Switching Speed: This rectifier is designed to switch at high speeds, which is essential for reducing switching losses in high-frequency operations. It ensures that devices run cooler and more efficiently.
  • Thermal Performance: The SB02-09CP-TB is encapsulated in a TO-220AB package, known for its excellent thermal performance, ensuring the device operates within its temperature range even under high power conditions.

Applications

The versatility of the SB02-09CP-TB makes it suitable for a variety of applications. It is commonly used in:

  • Switching power supplies
  • Power inverters
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Automotive applications

Environmental and Safety Compliance

ON Semiconductor is committed to environmental sustainability and safety. The SB02-09CP-TB complies with RoHS and REACH regulations, ensuring that it does not contain hazardous substances and meets global standards for environmental care.

Conclusion

With its superior performance and compliance with environmental standards, the SB02-09CP-TB from ON Semiconductor is an ideal choice for designers and engineers looking for a reliable and efficient power management solution. Whether it's for industrial, automotive, or consumer electronics, this Schottky barrier rectifier is designed to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess