EN
  • EN
  • DE

C1608-150KKI

Part No C1608-150KKI
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052948-C1608-150KKI
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608-150KKI CAD Model

Description

The C1608-150KKI is a multilayer ceramic capacitor (MLCC) manufactured by TT Electronics. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. TT Electronics is a well-known manufacturer of passive components, and the C1608 series represents a compact and reliable solution for many applications.

Applications:

  • Decoupling in digital circuits
  • Bypassing noise in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • Energy storage in low-power applications

Features:

  • Compact Size: 1608 case size (1.6mm x 0.8mm).
  • High Capacitance Stability: Provides stable capacitance over a wide range of temperatures.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves efficiency.
  • High Reliability: Ensures long-term performance and durability.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Improved Circuit Performance: Decoupling and bypassing reduce noise and improve signal integrity.
  • Stable Operation: High capacitance stability ensures consistent performance over temperature variations.
  • Reduced Power Loss: Low ESR minimizes power dissipation.
  • Long-Term Reliability: High reliability ensures consistent performance over the lifetime of the product.
  • Simplified Assembly: SMT allows for efficient and cost-effective assembly.

Additional Details:

The C1608-150KKI capacitor has a capacitance value of 15pF with a tolerance of ±10%. The voltage rating is typically 50V or higher. These capacitors are used in a wide range of electronic devices, including smartphones, tablets, computers, and industrial equipment. The small size of the 1608 package allows for high-density placement on circuit boards. The datasheet provides detailed specifications such as capacitance value, voltage rating, temperature coefficient, insulation resistance, dissipation factor, and operating temperature range. MLCCs like the C1608-150KKI are crucial components in modern electronic design, providing essential functions for circuit stability and performance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess