EN
  • EN
  • DE

CCP2E15HTTE

Part No CCP2E15HTTE
Manufacturer KOA Speer
Catalog Electronic Wholesale
Description Fuse Chip 0.75A 72V SMD Solder Pad 1210 T/R Automotive CSA/UL/cUL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1210
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 752589-CCP2E15HTTE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CCP2E15HTTE CAD Model

Description

The CCP2E15HTTE is a surge resistor manufactured by KOA Speer. This component is designed to protect electronic circuits from transient overvoltage events, such as those caused by lightning strikes or power surges. It acts as a sacrificial component, absorbing the energy from the surge and preventing it from damaging more sensitive and expensive parts of the circuit.

Applications

  • Power supplies
  • Industrial equipment
  • Lighting systems
  • Telecommunications equipment
  • Surge protection devices (SPDs)

Features

  • High surge current capability
  • Small size
  • Excellent pulse withstanding performance
  • RoHS compliant
  • Flame retardant coating

Benefits

  • Protects electronic circuits from damage due to surges
  • Improves the reliability of electronic equipment
  • Reduces downtime and repair costs
  • Ensures compliance with safety standards
  • Extends the lifespan of electronic devices

Additional Details

The CCP2E15HTTE is a carbon composition surge resistor, known for its ability to withstand high energy pulses. The 'E15' in the part number indicates the resistance value, typically 15 Ohms, but the exact specifications should be verified with the datasheet. The surge resistor's ability to absorb energy is specified by its surge current rating and pulse withstanding characteristics. The flame retardant coating enhances the safety of the component in the event of a surge. Proper placement of the surge resistor in the circuit is crucial to ensure effective protection. It is typically placed at the input of the circuit to intercept surges before they reach sensitive components. The component's dimensions are chosen to balance surge handling capability with size constraints. Surge resistors are indispensable components in applications where exposure to voltage surges is a concern.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess