Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258141-SPP9435
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP9435 CAD Model

Description

The SPP9435 is a P-Channel Enhancement Mode MOSFET manufactured by SYNC POWER Corp. It is designed for use in power management and load switching applications, offering efficient performance with a low gate charge and low on-resistance.

Applications:

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for voltage and current regulation.
  • Battery Management Systems: Found in battery management systems for controlling charging and discharging.
  • DC-DC Converters: Utilized in DC-DC converters as a switching element.
  • Power Adapters: Used in power adapters and chargers for efficient power conversion.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • Surface Mount Package: Allows for compact designs and automated assembly.
  • Logic Level Gate Drive: Can be driven directly from logic level signals.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power loss, improving overall efficiency.
  • Reduced Power Dissipation: Low gate charge minimizes switching losses.
  • Simplified Design: Logic level gate drive simplifies integration with microcontrollers.
  • Compact Solution: Surface mount package allows for compact and space-saving designs.
  • Environmentally Friendly: RoHS compliance ensures that the product is free of hazardous substances.

The SPP9435 typically comes in a SOP-8 package. Its electrical characteristics include a drain-source voltage (VDS), a gate-source voltage (VGS), a continuous drain current (ID), and an on-resistance (RDS(on)). The low RDS(on) is a key performance parameter, usually in the milliohm range, which contributes to higher efficiency. A typical VDS rating is -30V, the VGS is ±20V, and the continuous drain current (ID) is around -5.1A. It's suitable for applications that need efficient and compact power switching. The low gate charge also means it can switch quickly, improving efficiency in high-frequency applications. It's a solid choice where power efficiency and compact size are important design considerations. The thermal resistance is also considered to prevent overheating.

You May Also Be Interested in

Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.1607
ECAD model for SN74LVC00ANSR
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3506 $64.8610
450+ $0.2885 $129.8250
695+ $0.2794 $194.1830
960+ $0.2704 $259.5840
1,240+ $0.2613 $324.0120
1,660+ $0.2342 $388.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 489 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention