EN
  • EN
  • DE

TS87C51RD2-LCL

Part No TS87C51RD2-LCL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
The number of I/O 48
Program Memory Size 64KB
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.23x24.23)
Family Part Number TS87C51RD2
Manufacturer Pack Quantity 304
MSL Level 3 (168 Hours)
Win Source Part Number 1274523-TS87C51RD2-LCL
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C51RD2-LCL CAD Model

Description

The TS87C51RD2-LCL is a high-performance microcontroller from Microchip Technology, designed for embedded systems requiring a large on-chip memory and a variety of I/O capabilities. This product is part of the MCS-51 family of microcontrollers which are known for their reliability and widespread use in industrial applications.

Key Features

  • High-Speed Architecture: The TS87C51RD2-LCL operates at 0 to 40 MHz frequencies, providing a high-speed solution for complex tasks.
  • On-Chip Memory: It comes with 256 bytes of scratchpad RAM and an additional 16K bytes of on-chip ROM, ensuring ample space for code and data storage.
  • Enhanced Instruction Set: The device supports an enhanced instruction set that allows for more efficient code execution compared to standard 8051 microcontrollers.
  • Flexible I/O Options: With 32 programmable I/O lines, this microcontroller can handle multiple input and output operations, making it highly versatile for various applications.
  • Power Management: The TS87C51RD2-LCL features power control modes including Idle and Power Down modes, which help to minimize power consumption during periods of inactivity.
  • Serial Communication: Equipped with a full-duplex serial channel, the microcontroller facilitates serial communication, which is essential for networking and data transfer operations.
  • Timer/Counters: It includes three 16-bit timer/counters that are useful for time-related control tasks and event counting.

Applications

The versatility of the TS87C51RD2-LCL makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automation systems
  • Automotive electronics
  • Communication systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The TS87C51RD2-LCL microcontroller is no exception, with robust support and documentation available to assist developers in integrating this component into their designs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess