EN
  • EN
  • DE

TS393C

Part No TS393C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274296-TS393C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS393C CAD Model

Description

The TS393C from STMicroelectronics is a highly efficient, micro-power dual voltage comparator that boasts a wide range of features designed for applications requiring low power consumption and a wide single or dual supply voltage range. This product is an ideal choice for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The TS393C is optimized for low power operation, making it suitable for portable and battery-operated applications where power efficiency is a priority.
  • Wide Voltage Range: It operates from a single supply voltage ranging from 2.7V to 16V or a dual supply voltage from ±1.35V to ±8V, providing flexibility in various circuit designs.
  • Dual Comparator: The device includes two independent voltage comparators that can be used in a variety of configurations, including zero-crossing detectors, window comparators, and oscillators.
  • High Input Impedance: With a high input impedance, the TS393C ensures minimal input current, preserving the integrity of the signal and reducing power consumption.
  • Output Compatibility: The output stage is designed to drive TTL or CMOS loads, making it compatible with a wide range of digital circuits.
  • Extended Temperature Range: The operating temperature range of -40°C to +125°C allows the TS393C to be used in environments with extreme temperatures.

Applications

The versatility of the TS393C makes it suitable for a diverse set of applications, including:

  • Portable and wearable devices
  • Power supply control
  • Automotive systems
  • Alarm and security devices
  • Analog-to-digital converters
  • Timing circuits
  • Industrial control systems

The TS393C is available in various packages, including the small outline package and the micro-package, allowing for efficient use of board space in compact electronic designs. With its robust design and comprehensive features, the TS393C from STMicroelectronics is a reliable and versatile choice for designers looking to enhance the performance of their low-power and voltage-sensitive applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess