EN
  • EN
  • DE

UCC38502DWTR

Part No UCC38502DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BICMOS PFC/PWM COMBINATION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1276498-UCC38502DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3850
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC38502DWTR CAD Model

Description

Product Overview: Texas Instruments UCC38502DWTR

The UCC38502DWTR from Texas Instruments is a highly sophisticated, feature-rich power management integrated circuit (IC) designed to cater to a wide array of power supply applications. This innovative chip is a testament to Texas Instruments' commitment to delivering energy-efficient solutions that meet the rigorous demands of modern electronic devices.

Key Features

  • Advanced PWM Controller: At the heart of the UCC38502DWTR is an advanced Pulse Width Modulation (PWM) controller that ensures precise control over power supply regulation. This results in enhanced performance and efficiency for the end application.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications, from consumer electronics to industrial systems.
  • High-Efficiency Operation: Designed with energy efficiency in mind, this IC minimizes power loss and improves overall system reliability, which is crucial for energy-sensitive applications.
  • Comprehensive Protection Features: The UCC38502DWTR is equipped with a suite of protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the safety and longevity of the electronic system.
  • Compact Footprint: Available in a surface-mount package, the IC is designed for space-constrained applications, offering a compact power management solution without compromising on performance.

Applications

The versatility of the UCC38502DWTR makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power adapters for consumer electronics
  • Telecommunication equipment
  • Industrial power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC38502DWTR is no exception. Manufactured to the highest standards, this IC ensures consistent performance and durability across various environmental conditions.

Whether you're designing a power supply for a complex industrial system or a simple consumer electronic device, the UCC38502DWTR from Texas Instruments offers a flexible and reliable solution that will help you achieve your design goals with efficiency and precision.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7818 $52.5998
26+ $3.9235 $102.0110
40+ $3.8009 $152.0360
55+ $3.6783 $202.3065
71+ $3.5557 $252.4547
95+ $3.1879 $302.8505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess