Products specifications Report Issue?

Win Source Part Number WS1202231-CT3149-2
Manufacturer Cal Test Electronics
Category Connectors, Interconnects -Banana and Tip -Connectors Jacks, Plugs
Series Cal Test
Package Bulk
Product Status Active
Type Banana Jack
Gender Female
Mounting Type Panel Mount, Through Hole
Termination Solder
Insulation Mating End Insulated
Ultra Librarian 3D Model Ultra Librarian CT3149-2 CAD Model

Description

The Cal Test Electronics Cal Test series is a banana jack connector designed for reliable and secure connections. Cal Test Electronics manufactures it.

  • Series: Cal Test
  • Connector Type: Banana Jack
  • Gender: Female
  • Insulation: Insulated Mating End
  • Mounting Type: Panel Mount, Through Hole
  • Termination: Solder
  • Product Status: Active

You May Also Be Interested in

Keystone Electronics
CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Need more? Email Us
ECAD model for 6002
Keystone Electronics
CONN SOCKET PLUG GREEN / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green
Lowest to $3.3892
ECAD model for 9015
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
ECAD model for 72913-2
Pomona Electronics
JACK PIN TIP GOLD 10PC ORANGE
Lowest to $903.4891
ECAD model for 599789
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $3.0473
ECAD model for 6083
Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
ECAD model for CT3250-0
Keystone Electronics
CONN BIND POST HEX RED
Need more? Email Us
ECAD model for 4093
Keystone Electronics
CONN SOCKET PLUG CRIMP OR SOLDER / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder
Lowest to $0.0685
ECAD model for 9017
Pomona Electronics
CONN BANANA PLUG MINI SLDR RED
Need more? Email Us
ECAD model for 3690-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention