Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Keystone Electronics
Package Bulk
Product Status Active
Mounting Type Through Hole
Current Rating (Amps) 30 A
For Use With/Related Products ATC, ATO
Fuse Type Blade
Fuseholder Type Clip
Number of Circuits 1
Voltage 500V
Orientation Vertical
Termination Style PC Pin
Contact Material Brass
Contact Finish Tin
Approval Agency UL
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 545583-3522
Ultra Librarian 3D Model Ultra Librarian 3522 CAD Model

Description

The Fuseholder is a reliable and convenient solution for circuit protection.

  • Fuse Type: ATC and ATO
  • Voltage Rating: 500V
  • Current Rating: 30A
  • Termination Style: PC pin
  • Material: brass
  • Plating: tin
  • Standard Package: 1 piece

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 250V 6.3A PCB
Lowest to $0.9657
ECAD model for 64600001223
Littelfuse Inc.
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
ECAD model for 0FNY0001XP
Eaton Bussmann
FUSE HLDR CARTRIDGE 250V 16A PCB
Need more? Email Us
ECAD model for BK/HBH-R
Schurter Inc.
FUSEHOLDER FOR 5X20 30DEG PNL MT
Need more? Email Us
ECAD model for 0031.1362
Schurter Inc.
FUSE HLDR CART 400V 16A PNL MNT
Lowest to $7.4269
ECAD model for 3101.0015
Eaton Bussmann
FUSE HLDR CARTRIDGE 250V 16A PCB
Lowest to $21.0003
ECAD model for BK/HBH-I-R
Schurter Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
ECAD model for 0031.1363
Littelfuse Inc.
FUSE HLDR BLADE 58V 60A IN LINE
Need more? Email Us
ECAD model for HLJC1002G
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
ECAD model for L60030M1C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1120 $50.0400
110+ $0.9124 $100.3640
170+ $0.8839 $150.2630
235+ $0.8554 $201.0190
305+ $0.8269 $252.2045
405+ $0.7413 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 77,380 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention