EN
  • EN
  • DE

STA2058EXTR

Part No STA2058EXTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144LFBGA  /  GPS Interface 144-LFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Series TESEO™
Package Tape & Reel (TR)
Applications GPS
Interface CAN, I2C, SPI, UART/USART, USB
Voltage - Supply 3V ~ 3.6V
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Mounting SMD (SMT)
Base Product Number STA2058
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 1260879-STA2058EXTR
Ultra Librarian 3D Model Ultra Librarian STA2058EXTR CAD Model

Description

Product Overview: STA2058EXTR - STMicroelectronics

The STA2058EXTR is a robust and versatile automotive-grade navigation processor from the renowned semiconductor manufacturer, STMicroelectronics. Designed to meet the growing demands of in-car navigation and telematics systems, this processor is built to deliver high performance, reliability, and a rich set of features to enhance the driving experience.

Key Features

  • High-Performance Processing: At the core of the STA2058EXTR is an ARM9-based processor that runs at a frequency of up to 200MHz, providing the computational power needed for complex navigation algorithms and real-time processing.
  • Memory Management: It includes a memory management unit (MMU) that supports virtual memory, allowing for efficient handling of large map databases and software applications.
  • Integrated Peripherals: The processor comes with a range of integrated peripherals such as a USB 2.0 full-speed interface, UARTs, SPI, and I²C interfaces, enabling easy connectivity with other car systems and external devices.
  • Graphics Acceleration: With an embedded graphics accelerator, the STA2058EXTR is capable of rendering complex 2D/3D graphics, ensuring a smooth and visually appealing user interface for navigation displays.
  • Audio Support: The device features audio interfaces that support multiple audio formats, providing high-quality sound for voice guidance and multimedia playback.

Automotive-Grade Quality

The STA2058EXTR is designed with automotive applications in mind, ensuring it meets the stringent requirements for temperature range, longevity, and reliability. Its robust design makes it suitable for the harsh environments encountered in automotive applications.

Applications

This navigation processor is ideal for a range of automotive applications, including:

  • In-car navigation systems
  • Telematics control units
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

With its combination of performance, integrated features, and automotive-grade reliability, the STA2058EXTR from STMicroelectronics is an excellent choice for manufacturers looking to develop advanced navigation and telematics solutions for the modern vehicle.

Support and Resources

STMicroelectronics provides comprehensive support for the STA2058EXTR, including detailed datasheets, technical documentation, development tools, and software libraries, ensuring a smooth integration into your automotive projects.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Altera
Specialized RoHS
Lowest to $10.1866
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess