Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat
Thread/Screw/Hole Size #8
Diameter - Inside 0.171" (4.34mm)
Diameter - Outside 0.375" (9.53mm) 3/8"
Thickness 0.062" (1.57mm) 1/16"
Material Fibre
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 844360-3372
Ultra Librarian 3D Model Ultra Librarian 3372 CAD Model

Description

The 844360-3372 is a flat washer made of fibre material.

  • Diameter: 0.375" (9.53mm)
  • Thickness: 0.062" (1.57mm)
  • Inside Diameter: 0.171" (4.34mm)
  • Fits Thread/Screw Size: #8
  • Package: bulk
  • Quantity Per Package: 100
  • REACH: unaffected
  • ECCN: EAR99
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $149.8002
ECAD model for 3128
Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
ECAD model for 3145
Keystone Electronics
WASHER FLAT #8 FIBRE
Need more? Email Us
ECAD model for 3372
Keystone Electronics
WASHER FLAT 3/8 FIBRE
Need more? Email Us
ECAD model for 3144
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
ECAD model for 3183
Laird Technologies, Inc.
FLATWASHER MIM602
Need more? Email Us
ECAD model for 7191053001
APM Hexseal
WASHER SEALING 5/16 STN STEEL
Need more? Email Us
ECAD model for 75107
TE Connectivity
WASHER
Need more? Email Us
ECAD model for 3314-203-1101
Keystone Electronics
WASHER FLAT #8 NYLON
Need more? Email Us
ECAD model for 3127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention