EN
  • EN
  • DE
Part No 3054
Manufacturer Keystone Electronics
Catalog Washers - Bushing, Shoulder
Description WASHER SHOULDER #6 NYLON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers - Bushing, Shoulder
Mfr Keystone Electronics
Package Bulk
Product Status Active
Thread/Screw/Hole Size #6
Diameter - Inside 0.140" (3.56mm)
Diameter - Outside 0.290" (7.37mm)
Diameter - Shoulder 0.170" (4.32mm)
Thickness - Overall 0.173" (4.40mm)
Length - Below Head 0.125" (3.18mm) 1/8"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 545268-3054
Ultra Librarian 3D Model Ultra Librarian 3054 CAD Model

Description

The 545268-3054 is a nylon bushing shoulder washer used in hardware, fasteners, and accessories applications.

  • Overall Thickness: 0.173 inches (4.40mm)
  • Outside Diameter: 0.290 inches (7.37mm)
  • Inside Diameter: 0.140 inches (3.56mm)
  • Length Below Head: 0.125 inches (3.18mm) or 1/8 inch
  • Thread/Screw/Hole Size: #6
  • Package: Bulk (100 pieces)
  • Product Status: Active
  • Manufacturer: Keystone Electronics
  • REACH Compliance: Not affected
  • HTSUS Code: 3926.90.4590

You May Also Be Interested in

Bivar Inc.
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Panduit Corp
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Switchcraft Inc.
Lowest to $0.6713
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $0.1791
Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
Bivar Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1791 $50.1480
685+ $0.1470 $100.6950
1,055+ $0.1424 $150.2320
1,455+ $0.1378 $200.4990
1,880+ $0.1332 $250.4160
2,515+ $0.1194 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess