Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Keystone Electronics
Package Bulk
Product Status Active
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.125" (3.18mm) 1/8"
Length - Overall 0.406" (10.30mm)
Support Hole Diameter 0.125" (3.18mm) 1/8"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.125" (3.18mm) 1/8"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 551493-9018
Ultra Librarian 3D Model Ultra Librarian 9018 CAD Model

Description

The 551493-9018 is a board support hardware from Keystone Electronics.

  • Type: Snap lock type board support
  • Material: Nylon
  • Overall Length: 0.406 inches (10.30mm)
  • Mounting Hole Diameter: 0.125 inches (3.18mm) or 1/8 inch
  • Support Hole Diameter: 0.125 inches (3.18mm) or 1/8 inch
  • Between Board Height: 0.125 inches (3.18mm) or 1/8 inch
  • Mounting Panel Thickness: 0.062 inches (1.57mm) or 1/16 inch
  • Support Panel Thickness: 0.062 inches (1.57mm) or 1/16 inch
  • Installation: Easy and secure installation
  • Package: 100 pieces

You May Also Be Interested in

Essentra Components
CBS LOCK M-4-THREAD MALE 3/8" / Board Support Snap Lock / Threaded Stud Nylon 0.375" (9.53mm) 3/8"
Need more? Email Us
ECAD model for LCBS-TM-M4-6-01
Essentra Components
Need more? Email Us
ECAD model for SRS8-2-16-01
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 1/4\
Need more? Email Us
ECAD model for KSLSP2-4-01
Essentra Components
Need more? Email Us
ECAD model for SRS6-10-01
Essentra Components
PCB SUPPORT,TOP HOLE:FLAT REST -
Need more? Email Us
ECAD model for CBPS075A
Essentra Components
SN/RIV LOCKING ARROW SUPT 3/4" / Board Support Snap Lock / Snap Rivet Nylon 0.750" (19.05mm) 3/4"
Need more? Email Us
ECAD model for SRLAHS-12-01
Essentra Components
Need more? Email Us
ECAD model for SRS6-5-01
Essentra Components
SUPT POST MINI .27"DIA 5/8"
Need more? Email Us
ECAD model for MSPS-10-01
Essentra Components
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.1219
ECAD model for RLCBSC-8-01

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention