Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Keystone Electronics
Package Bulk
Product Status Active
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.500" (12.70mm) 1/2"
Length - Overall 1.180" (29.97mm)
Support Hole Diameter 0.156" (3.96mm) 5/32"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Features Winged
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 551388-8810
Ultra Librarian 3D Model Ultra Librarian 8810 CAD Model

Description

The 551388-8810 is a winged board support made from nylon.

  • Function: It is designed for fastening and supporting electronic boards.
  • Overall Length: The overall length of the support is 1.180" (29.97mm)
  • Holding Type: and it has a snap lock holding type.
  • Mounting Hole Diameter: The support has a mounting hole diameter of 0.187" (4.75mm)
  • Support Hole Diameter: and a support hole diameter of 0.156" (3.96mm).
  • Panel Thickness: It can accommodate a panel thickness of 0.062" (1.57mm)
  • Between Board Height: and has a between board height of 0.500" (12.70mm).
  • Packaging: The board support is packaged in bulk with 100 pieces per package.
  • Product Status: It is an active product from Keystone Electronics and has an ECCN rating of EAR99.

You May Also Be Interested in

Essentra Components
Need more? Email Us
ECAD model for SRLAHS-7-01
Essentra Components
Need more? Email Us
ECAD model for SRS6-5-01
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Need more? Email Us
ECAD model for 9018
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4" / SELF RETAINING SPACERS
Need more? Email Us
ECAD model for SRS4-12-01
Essentra Components
SUPT POST MINI .27"DIA 5/8"
Need more? Email Us
ECAD model for MSPS-10-01
Essentra Components
Need more? Email Us
ECAD model for SRS6-10-01
Essentra Components
BRD SPT SNAP LOCK NYLON 10MM
Need more? Email Us
ECAD model for MDLSP2-10M-01
Essentra Components
PCB SUPPORT,TOP HOLE:FLAT REST -
Need more? Email Us
ECAD model for CBPS080A
Essentra Components
Need more? Email Us
ECAD model for SRLAHS-10-01

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention