EN
  • EN
  • DE

SSFW14-C

Part No SSFW14-C
Manufacturer Panduit Corp
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Type Flat
Thread/Screw/Hole Size 1/4"
Diameter - Inside 0.250" (6.35mm) 1/4"
Material Stainless Steel
Base Product Number SSFW14
Other Names SSFW14-C,07498310508,298-23539
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.22.0000
Win Source Part Number 1275023-SSFW14-C
Ultra Librarian 3D Model Ultra Librarian SSFW14-C CAD Model

Description

The SSFW14-C is a stainless steel cable tie from Panduit, designed for securing bundles in harsh environments. It offers high strength and resistance to corrosion, chemicals, and extreme temperatures, ensuring long-lasting performance in demanding applications.

Applications

  • Marine environments
  • Offshore oil and gas platforms
  • Chemical processing plants
  • Food processing facilities
  • Wastewater treatment plants
  • Any application requiring resistance to corrosion, vibration, weathering, radiation and extreme temperatures

Features

  • Made from high-strength 304 stainless steel
  • Self-locking mechanism for fast and secure installation
  • Smooth edges to prevent cable insulation damage
  • Resistant to corrosion, chemicals, and UV radiation
  • Available in various lengths to accommodate different bundle sizes
  • Operating temperature range: -80°C to 538°C (-112°F to 1000°F)

Benefits

  • Ensures long-term cable management in harsh environments
  • Reduces maintenance costs by preventing cable tie failure
  • Improves safety by securely bundling cables
  • Easy to install, saving time and labor
  • Provides a professional and organized appearance
  • Offers superior resistance to degradation compared to plastic cable ties

Additional Details

The SSFW14-C cable tie is suitable for use in applications where exposure to salt water, chemicals, and extreme temperatures is common. Its self-locking mechanism allows for quick and easy installation, while its smooth edges prevent damage to cable insulation. The 304 stainless steel construction provides excellent resistance to corrosion and UV radiation, ensuring long-lasting performance. It has a minimum loop tensile strength of 445N (100 lbs). The material meets UL94V-0 flammability rating.

You May Also Be Interested in

Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.0427
Keystone Electronics
WASHER SHOULDER 1/4 NYLON
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
Bivar Inc.
Need more? Email Us
Essentra Components
SHOULDER WASHER .406 ID 1.000 / Shoulder Washer 0.125" (3.18mm) Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
Switchcraft Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess