EN
  • EN
  • DE

SW-125-150

Part No SW-125-150
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #4
Diameter - Inside 0.112" (2.84mm)
Diameter - Outside 0.280" (7.11mm)
Diameter - Shoulder 0.150" (3.80mm)
Thickness - Overall 0.169" (4.30mm)
Length - Below Head 0.125" (3.18mm) 1/8"
Material Nylon
Base Product Number SW-125
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275032-SW-125-150
Ultra Librarian 3D Model Ultra Librarian SW-125-150 CAD Model

Description

The SW-125-150 is a nylon washer from Bivar Inc. that is used as a bushing or shoulder.

  • Overall Thickness: 0.169 inches
  • Outside Diameter: 0.280 inches
  • Inside Diameter: 0.112 inches
  • Length Below Head: 0.125 inches
  • Screw/Hole Size: Designed to fit a #4 screw or hole size.

You May Also Be Interested in

Essentra Components
SHOULDER WASHER .406 ID 1.000 / Shoulder Washer 0.125" (3.18mm) Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
Essentra Components
SHOULDER WASHER, NATURAL,.472 IN / Shoulder Washer Thick Nylon
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454
Switchcraft Inc.
Lowest to $0.3213
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess