EN
  • EN
  • DE

SW-031-145

Part No SW-031-145
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #4
Diameter - Inside 0.118" (3.00mm)
Diameter - Outside 0.280" (7.11mm)
Diameter - Shoulder 0.145" (3.68mm)
Thickness - Overall 0.079" (2.00mm)
Length - Below Head 0.031" (0.79mm) 1/32"
Material Polyphenylene Sulfide, Glass Filled
Base Product Number SW-031
Other Names SW-031-145,492-2529
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275029-SW-031-145
Ultra Librarian 3D Model Ultra Librarian SW-031-145 CAD Model

Description

The SW series washer from Bivar Inc. is a reliable hardware accessory for fastening and shoulder applications.

  • Material: Polyphenylene sulfide, glass-filled material
  • Overall Thickness: 0.079” (2.00mm)
  • Outside Diameter: 0.280” (7.11mm)
  • Inside Diameter: 0.118” (3.00mm)
  • Length Below Head: 0.031” (0.79mm) 1/32”
  • Thread/Screw/Hole Size: #4
  • ECCN: EAR99 compliant
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3926.90.4590

You May Also Be Interested in

BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454
Switchcraft Inc.
Lowest to $0.3213
Keystone Electronics
WASHER SHOULDER 1/4 NYLON
Need more? Email Us
TE Connectivity
WASHER FLAT #4 STEEL / #4 Flat Washer 0.032" (0.81mm) Thick Steel Zinc, Yellow Chromate
Lowest to $0.0620
Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 FIBRE
Need more? Email Us
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us
Essentra Components
SHOULDER WASHER, NATURAL,.394 IN
Need more? Email Us
Switchcraft Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess