Products specifications Report Issue?

Style Cylindrical
Type Knurled, Straight
Shaft Size 0.125" (3.18mm)
Diameter 0.505" (12.83mm)
Height 0.660" (16.76mm)
Indicator Line on Top
Material Plastic
Color Black
Features 4-40 Set Screw (2)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548443-8554
Ultra Librarian 3D Model Ultra Librarian 8554 CAD Model

You May Also Be Interested in

Elesa USA Corporation
IZN.380, CONTROL KNURLED KNOBS,
Lowest to $1.1850
ECAD model for 30301
TE Connectivity
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
ECAD model for PKES120B1/4
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
ECAD model for KD700B1/4
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
ECAD model for 8000
Davies Molding, LLC
KNOB TWO-SHOT 18.3 DIA 20.8MM
Need more? Email Us
ECAD model for 1107
Davies Molding, LLC
KNOB SMOOTH W/SKIRT 0.250" PLAST
Lowest to $5.6478
ECAD model for 1555
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
ECAD model for KHF900A14
Davies Molding, LLC
KNOB SMOOTH 0.250" PHENOLIC
Lowest to $0.0098
ECAD model for 2300
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
ECAD model for KLN1250B1/4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention