Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SC
Package Tray
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 6 mH @ 10 kHz
Current Rating (Max) 2A
Voltage Rating - DC 250V
Voltage Rating - AC 250V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Height (Max) 0.669" (17.00mm)
Package / Case Horizontal, 4 PC Pin
Base Product Number SC-02
Other Names 399-SC-02-E60JKH,UALSC02E60JKH0
Standard Package 320
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276950-SC-02-E60JKH
Ultra Librarian 3D Model Ultra Librarian SC-02-E60JKH CAD Model

Description

The Kemet SC-02-E60JKH common-mode choke is a high-quality component that is designed to provide excellent filtering performance in electronic circuits.

  • Voltage Rating: 250V
  • Current Rating: 2A
  • Package: Horizontal, 4 PC pin
  • Mounting: Through-hole
  • Height: 0.669" (17.00mm)
  • Inductance: 6 mH @ 10 kHz
  • Temperature Range: -25°C to 120°C

You May Also Be Interested in

Eaton Bussmann
COMMON MODE CHOKE 230NH SMD / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for CTX66-19270-R
Pulse
COMMON MODE CHOKE 6LN SMD
Need more? Email Us
ECAD model for 23Z106SMNL-T
Murata Power Solutions Inc.
CMC 1.2A 2LN TH
Need more? Email Us
ECAD model for 51505C
Wurth Electronics Inc
CMC 10UH 1.6A 2LN 920 OHM SMD
Lowest to $0.2895
ECAD model for 744226
TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to $0.0908
ECAD model for MCZ1210AH360L2TA0G
Laird-Signal Integrity Products
CMC 4A 2LN 40 OHM SMD
Need more? Email Us
ECAD model for CM3322P400R-10
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 1.5A 0.06Ohm DCR SMD T/R / CMC 1.5A 2LN 1 KOHM SMD
Lowest to $0.8805
ECAD model for DLW5BSM102SQ2L
Murata Power Solutions Inc.
CMC 3.3A 2LN TH
Lowest to $5.3037
ECAD model for 51105C
Wurth Electronics Inc
CMC 4.7MH 200MA 4LN SMD
Lowest to $2.0446
ECAD model for 744201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3186 $53.0976
37+ $2.7230 $100.7510
57+ $2.6379 $150.3603
79+ $2.5528 $201.6712
102+ $2.4677 $251.7054
136+ $2.2124 $300.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention