Products specifications

Categories Filters
Manufacturer Kemet
Packaging Reel
Filter Type Signal Line
Number of Lines 4
Impedance at Frequency 200 Ohms at 10MHz
Inductance at Frequency 200μH at 10MHz
Current Rating (Maximum) 500mA
Voltage Rating - DC 50V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Parts Dimension 0.386" L x 0.220" W (9.80mm x 5.60mm)
Height (Maximum) 0.236" (6.00mm)
Manufacturer Package Vertical, 8 Gull Wing
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1210767-M-542CT
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M-542CT CAD Model

Description

The Kemet 1210767-M-542CT is a surface mount signal line filter that belongs to the family of filters and is manufactured by Kemet.

  • Voltage Rating: 50V
  • Maximum Current Rating: 500mA
  • Popularity: Medium
  • Supply and Demand Status: balanced
  • Applications: industrial and automotive
  • Impedance @ Frequency: 200 Ohms @ 10MHz
  • Inductance @ Frequency: 200μH @ 10MHz

You May Also Be Interested in

Wurth Electronics Inc
CMC 4.7MH 200MA 4LN SMD
Lowest to $2.0446
ECAD model for 744201
Wurth Electronics Inc
CMC 30UH 3A 2LN TH
Lowest to $1.7326
ECAD model for 744841330
Laird-Signal Integrity Products
CMC 8A 6LN 300 OHM SMD
Lowest to $4.2805
ECAD model for CM4732V301R-10
Murata Power Solutions Inc.
CMC 3.3A 2LN TH
Lowest to $5.3037
ECAD model for 51105C
Wurth Electronics Inc
CMC 10UH 1.6A 2LN 920 OHM SMD
Lowest to $0.2895
ECAD model for 744226
Pulse
CMC 9MH 100MA 2LN SMD
Lowest to $1.1306
ECAD model for B2013
Wurth Electronics Inc
CMC 1MH 3A 2LN TH
Lowest to $5.9527
ECAD model for 744822301
Laird-Signal Integrity Products
CMC 51UH 800MA 2LN 3.8 KOHM SMD
Lowest to $10.4199
ECAD model for CC2824E513R-10
TDK Corporation
CMC 100MA 2LN 12 OHM SMD ESD
Need more? Email Us
ECAD model for TCE0806S-120-2P-T200

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9437 $53.4933
21+ $4.8769 $102.4149
32+ $4.7245 $151.1840
44+ $4.5721 $201.1724
57+ $4.4197 $251.9229
76+ $3.9625 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention