The MMBZ5234B-RTK/P is a surface-mount Zener diode manufactured by KEC. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode comes in a small SOT-23 package, making it suitable for high-density circuit board assemblies where space is limited.
Applications
- Voltage regulation in portable devices
- Transient voltage suppression in consumer electronics
- Overvoltage protection in automotive applications
- Clamping circuits in data lines
- Protection of sensitive components in industrial equipment
Features
- Surface-mount SOT-23 package
- Zener voltage of 6.2V (typical)
- Low reverse leakage current
- High surge current capability
- Pb-free and RoHS compliant
Benefits
- Provides stable voltage regulation, ensuring reliable circuit operation.
- Protects sensitive electronic components from voltage transients and surges.
- Reduces board space requirements due to its small package size.
- Enhances the overall reliability and lifespan of electronic devices.
- Complies with environmental regulations, making it suitable for environmentally conscious applications.
Technical Specifications
The MMBZ5234B-RTK/P features a Zener voltage (Vz) of 6.2V with a tolerance of approximately ±5%. Its power dissipation is typically around 350mW. The operating temperature range is from -55°C to +150°C. The forward voltage drop is typically around 0.9V at a forward current of 10mA. The reverse leakage current is very low, typically less than 1µA. The device is designed to handle surge currents effectively, providing robust protection against transient voltage events.
The SOT-23 package ensures easy and reliable surface mounting, making it suitable for automated assembly processes. The Pb-free and RoHS compliance ensures that the device meets the latest environmental standards, making it a preferred choice for modern electronic designs. This diode's combination of small size, stable voltage regulation, and robust transient protection makes it a versatile component for a wide range of applications.