EN
  • EN
  • DE

PTFB192503EL/2

Part No PTFB192503EL/2
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354326-PTFB192503EL/2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB192503EL/2 CAD Model

Description

The PTFB192503EL/2 is a high-power LDMOS transistor manufactured by Infineon Technologies. This transistor is specifically designed for RF power amplifier applications, particularly within the 1900 MHz frequency band. It is commonly utilized in wireless communication infrastructure, most notably in base station power amplifiers. The device offers a robust combination of high gain, ruggedness, and efficiency, which makes it well-suited for demanding RF environments.

Applications

  • Cellular Base Stations: Deployed as the final stage amplifier in cellular base stations operating in the 1900 MHz band.
  • Wireless Infrastructure: Utilized in wireless communication systems to enhance signal coverage and reliability.
  • Public Mobile Radio (PMR) Systems: Integrated into PMR systems to improve communication range and signal clarity.
  • Industrial RF Heating: Suitable for industrial RF heating applications that require high power and efficiency.

Features

  • High Power Output: Provides substantial RF power for robust signal transmission.
  • High Gain: Offers significant signal amplification, simplifying the design and complexity of amplifier chains.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to reduced operational costs and improved system reliability.
  • Rugged Design: Built to withstand harsh operating conditions, ensuring long-term durability and consistent performance.
  • LDMOS Technology: Employs advanced LDMOS technology for superior performance and stability.

Benefits

  • Extended Communication Range: High power output enables longer transmission distances.
  • Improved Signal Quality: High gain and linearity enhance signal fidelity, reducing distortion and noise.
  • Reduced Operating Costs: High efficiency minimizes power consumption and cooling requirements, resulting in significant cost savings.
  • Enhanced System Reliability: Rugged design ensures stable performance even under adverse conditions.
  • Simplified Amplifier Design: Optimized for easy integration into various amplifier topologies, reducing design time and complexity.

Additional Details

The PTFB192503EL/2 is designed with efficient heat dissipation mechanisms, ensuring optimal thermal management during operation. Proper impedance matching and biasing are crucial for achieving the specified performance characteristics. The device is intended to operate at specific voltage and current levels, and adhering to these parameters is essential for long-term reliability. The LDMOS technology provides a high breakdown voltage and excellent linearity, which are vital for high-performance RF amplifiers. Infineon provides comprehensive datasheets and application notes that detail recommended operating conditions and design considerations for this transistor.

This transistor also incorporates robust ESD protection to prevent damage during handling and assembly. It is designed to meet stringent industry standards for RF performance and reliability. By utilizing advanced thermal management techniques, the PTFB192503EL/2 can operate reliably at high power levels without compromising performance or longevity. This makes it an ideal choice for demanding applications where both reliability and performance are paramount. Always consult the latest datasheet from Infineon for the most accurate and current specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess