EN
  • EN
  • DE

TPS3851G33EDRBR

Part No TPS3851G33EDRBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51951-1,TPS3851G33EDRBR-ND,296-51951-6,2156-TPS3851G33EDRBR,296-51951-2,TEXTISTPS3851G33EDRBR
Standard Package 3,000
Win Source Part Number 1140878-TPS3851G33EDRBR
Ultra Librarian 3D Model Ultra Librarian TPS3851G33EDRBR CAD Model

Description

Product Overview: TPS3851G33EDRBR by Texas Instruments

The TPS3851G33EDRBR is a highly sophisticated voltage supervisor device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, integrated circuit is engineered to provide precise voltage monitoring and system health checks, ensuring the reliable operation of electronic systems in a variety of applications.

Key Features:

  • Voltage Supervision: The TPS3851G33EDRBR offers a fixed-sense threshold voltage of 3.3V, providing accurate monitoring to maintain system stability and performance.
  • Adjustable Delay Time: It includes an adjustable delay time feature through an external capacitor, allowing designers to customize the supervisor timing to meet specific system requirements.
  • Manual Reset: A manual reset input is available, enabling users to trigger a system reset manually when necessary.
  • Power-On Reset Generator: The device comes with an integrated power-on reset generator that ensures a proper system startup sequence.
  • Open-Drain Reset Output: The reset output is of the open-drain type, allowing for flexibility in interfacing with different logic levels and the option to wire-OR multiple devices.

Applications:

The TPS3851G33EDRBR is suitable for a wide range of applications where precise voltage monitoring is critical. This includes:

  • Industrial control systems
  • Automotive electronics
  • Computing and data storage systems
  • Telecommunications equipment
  • Portable and battery-powered devices

Package and Quality:

Supplied in a compact 6-pin WSON package, the TPS3851G33EDRBR is designed for space-constrained applications. Its small footprint does not compromise on reliability or functionality. Texas Instruments ensures the highest standards of product quality and longevity, making the TPS3851G33EDRBR a dependable choice for critical system monitoring solutions.

Summary:

The TPS3851G33EDRBR from Texas Instruments represents a blend of precision, reliability, and flexibility. With its fixed 3.3V voltage threshold, adjustable delay, manual reset, and power-on reset generator, this voltage supervisor IC is ideal for safeguarding sensitive electronic systems across various industries.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7370 $52.1100
75+ $1.4253 $106.8975
110+ $1.3807 $151.8770
150+ $1.3362 $200.4300
195+ $1.2916 $251.8620
260+ $1.1580 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,065 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess