EN
  • EN
  • DE

DSO321SV100.000M+/-50

Part No DSO321SV100.000M+/-50
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984056-DSO321SV100.000M+/-50
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSO321SV100.000M+/-50 CAD Model

Description

The DSO321SV100.000M+/-50 is a crystal oscillator manufactured by KDS. This oscillator provides a stable and accurate 100.000 MHz clock signal, which is essential for timing and synchronization in various electronic systems. The "+/-50" likely refers to the frequency stability of the oscillator in parts per million (ppm).

Applications

  • High-speed data communication
  • Networking equipment
  • Microprocessor clock sources
  • FPGA clock sources
  • PLL circuits

Features

  • Frequency: 100.000 MHz
  • Frequency Stability: +/- 50 ppm
  • Package: Surface Mount Device (SMD)
  • Low Jitter
  • Wide Operating Temperature Range
  • LVCMOS Output

Benefits

  • Provides a precise and reliable clock signal for high-speed applications.
  • Offers good frequency stability over a wide range of operating conditions.
  • Reduces board space with its compact SMD package.
  • Improves system performance with low jitter.
  • Compatible with various logic families due to the LVCMOS output.

Additional Details

The DSO321SV100.000M+/-50 oscillator typically requires a 3.3V or 5V supply voltage. It is designed for reflow soldering. Consult the KDS datasheet for detailed electrical characteristics, mechanical dimensions, and soldering profile recommendations. The datasheet will provide complete details on stability over temperature, aging, and other crucial parameters.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Sagami
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.2821
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess