EN
  • EN
  • DE

BZX284-B4V7,115

Part No BZX284-B4V7,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 3μA @ 2V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 1026311-BZX284-B4V7,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BZX284-B4V7,115 CAD Model

Description

Product Overview: BZX284-B4V7,115

The BZX284-B4V7,115 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This zener diode is specifically engineered to offer a stable zener voltage of 4.7 volts, making it an ideal component for voltage regulation applications in a wide range of electronic circuits.

Key Features

  • Zener Voltage: The BZX284-B4V7,115 provides a nominal zener voltage of 4.7V, which is maintained with high accuracy and stability, ensuring reliable operation in voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 400mW, this diode is capable of handling a moderate amount of power, making it suitable for various electronic devices and applications.
  • Package Type: Housed in a small SOD-110 package, the BZX284-B4V7,115 is designed for space-conscious applications, allowing for efficient use of PCB real estate.
  • Low Dynamic Impedance: The diode features a low dynamic impedance which enhances its performance under varying current conditions, providing a more stable zener voltage.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring consistent performance across different environmental conditions.

Applications

The BZX284-B4V7,115 is versatile and can be used in several applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Power supply units
  • Consumer electronics such as televisions and computers
  • Automotive electronics where stable voltage is crucial

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX284-B4V7,115 is no exception. It is manufactured with the highest quality standards in mind, ensuring that each diode meets the rigorous requirements necessary for industrial and commercial use. The BZX284-B4V7,115 is a testament to NXP's dedication to providing reliable and durable electronic components to the market.

Whether you are designing a power supply, managing voltage levels in a complex circuit, or ensuring the protection of sensitive electronics, the BZX284-B4V7,115 from NXP Semiconductors is a dependable choice that offers performance, precision, and stability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess