EN
  • EN
  • DE

ASZPDSZPD24K203

Part No ASZPDSZPD24K203
Manufacturer JST Sales America Inc.
Catalog Jumper Wires, Pre - Crimped
Description JUMPER SZPD-002T-P0.3 X2 8" / Black 24 AWG Jumper Lead Socket to Socket Tin 8.00" (203.20mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Mfr JST Sales America Inc.
Series ZPD
Package Bulk
Contact End Socket to Socket
Length 8.00" (203.20mm)
Wire Gauge 24 AWG
Contact Finish Tin
Color Black
Number of Rows 1
Number of Conductors 1
Base Product Number ASZPDSZPD
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1338273-ASZPDSZPD24K203
Ultra Librarian 3D Model Ultra Librarian ASZPDSZPD24K203 CAD Model

Description

This cable assembly is a jumper wire pre-crimped leads designed for electronic components. It is part of the ZPD series and has a black color.

  • Series: ZPD
  • Color: Black
  • Row: Single
  • Contact End: Socket to Socket
  • Wire Gauge: 24 AWG
  • Length: 8.00 inches (203.20mm)
  • Contact Finish: Tin
  • Package: Bulk
  • Standard Package: 1,000
  • ECCN: EAR99
  • HTSUS Code: 8544.42.9090
  • Manufacturer: JST Sales America Inc.
  • Base Product Number: ASZPDSZPD

You May Also Be Interested in

Pololu Corporation
JUMPER WIRE 10PK M-F 6" RED
Lowest to $21.7637
Wurth Electronics Inc
Black 30 AWG Jumper Lead Socket to Cable (Round) Tin 5.90" (149.86mm)
Need more? Email Us
Molex, LLC
CLIK-MATE 1.5 M-S 150MM 26 AWG L
Need more? Email Us
Molex, LLC
SQUBA 1.8 F-F 75MM 22 AWG LEADS
Lowest to $0.7970
Pololu Corporation
JUMPER WIRE 10PK F-F 2" RED
Need more? Email Us
JST Sales America Inc.
JUMPER SZPD-002T-P0.3 X2 8" / Black 24 AWG Jumper Lead Socket to Socket Tin 8.00" (203.20mm)
Need more? Email Us
Molex, LLC
093' 300MM 18AWG PRE-CRIMPED LEA / Cable Assembly UL 1061 0.3m 18AWG Terminal to Terminal F-F Crimp-Crimp Standard .093" Bag
Lowest to $5.0196
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 60\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6" RED
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess