EN
  • EN
  • DE
Part No 1822
Manufacturer Pololu Corporation
Catalog Jumper Wires, Pre - Crimped
Description JUMPER WIRE 10PK M-F 6" RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Mfr Pololu Corporation
Package Bulk
Product Status Active
Contact End Socket to Pin
Length 6.00" (152.40mm)
Wire Gauge 26 AWG
Color Red
Number of Conductors 10
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.0000
Win Source Part Number 905601-1822
Ultra Librarian 3D Model Ultra Librarian 1822 CAD Model

Description

The Win Source Part Number 905601-1822 is a jumper wire cable assembly in the category of cable assemblies.

  • Manufacturer: Pololu Corporation
  • Category: Cable Assemblies
  • Conductors: 10
  • Wire Gauge: 26 AWG
  • Cable Length: 6.00" (152.40mm)
  • Contact Ends: Socket to pin
  • Color: Red
  • Contact Finish: Not specified
  • Contact Finish Thickness: Not specified

You May Also Be Interested in

Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
Molex, LLC
PRE-CRIMP BK F-F 75MM 22AWG
Need more? Email Us
Molex, LLC
SQUBA 1.8 F-F 75MM 22 AWG LEADS
Lowest to $0.7970
Yageo
JPW-06-T-52- YAGEO Jumper Wires Dia .6mm Tin Copper Wire Forming 52.4mm datasheet, inventory, & pricing.
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Lowest to $0.5522
Pololu Corporation
JUMPER 10-WIRE RIBBON M-M 12" / Various 26 AWG Jumper Lead Pin to Pin 12.0" (304.8mm)
Need more? Email Us
Hirose Electric Co Ltd
JUMPER DF52-2832PCF x2 300MM
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 36\
Need more? Email Us
Wurth Electronics Inc
WR-WTB DUAL ROWS 2,00 MM PRE-CRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7637 $65.2911
7+ $17.8575 $125.0025
11+ $17.2996 $190.2956
14+ $16.7417 $234.3838
18+ $16.1839 $291.3102
24+ $14.5091 $348.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess