EN
  • EN
  • DE

797582036

Part No 797582036
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description 093' 300MM 18AWG PRE-CRIMPED LEA / Cable Assembly UL 1061 0.3m 18AWG Terminal to Terminal F-F Crimp-Crimp Standard .093" Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Contact End Pin to Pin
Length 11.8" (300mm)
Wire Gauge 18 AWG
Contact Finish Tin
Color Black
Contact Finish Thickness 20μin (0.51μm)
Number of Rows 1
Number of Conductors 1
Win Source Part Number 770831-797582036
Popularity Medium
Supply and Demand Status Limited
Family Name 79758
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 797582036 CAD Model

Description

The cable assembly from Molex, LLC has a black color.

  • Connector Type: Pin-to-pin contact end
  • Length: 11.8 inches (300mm)
  • Wire Gauge: 18 AWG
  • Contact Finish: Tin
  • Contact Finish Thickness: 20μin (0.51μm)
  • Conductors: 1
  • Category: Cable assemblies
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pololu Corporation
JUMPER WIRE 10PK M-M 6\
Need more? Email Us
Molex, LLC
Orange 22 AWG Jumper Lead Socket to Cable (Round) Tin 8.0" (203.2mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6" RED
Lowest to $0.3361
Pololu Corporation
Assorted 26 AWG Jumper Lead Socket to Socket 6.00" (152.40mm)
Need more? Email Us
Molex, LLC
6" PRE-CRIMP A2016B BLACK
Need more? Email Us
Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 60\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-M 12" / Various 26 AWG Jumper Lead Pin to Pin 12.0" (304.8mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0196 $60.2352
29+ $4.1187 $119.4423
44+ $3.9905 $175.5820
60+ $3.8612 $231.6720
78+ $3.7330 $291.1740
104+ $3.3472 $348.1088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess