EN
  • EN
  • DE
Part No 1812
Manufacturer Pololu Corporation
Catalog Jumper Wires, Pre - Crimped
Description JUMPER WIRE 10PK F-F 6" RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Mfr Pololu Corporation
Package Bulk
Product Status Active
Contact End Socket to Socket
Length 6.00" (152.40mm)
Wire Gauge 26 AWG
Color Red
Number of Conductors 10
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.0000
Win Source Part Number 538811-1812
Ultra Librarian 3D Model Ultra Librarian 1812 CAD Model

Description

The 538811-1812 is a jumper wire cable assembly with pre-crimped leads. It is designed for socket to socket connections and has a length of 6.00" (152.40mm).

  • Connection Type: Socket to Socket
  • Length: 6.00" (152.40mm)
  • Conductors: 10
  • Wire Gauge: 26 AWG
  • Color: Red
  • Packaging: Bulk
  • ECCN: EAR99
  • Status: Active
  • Manufacturer: Pololu Corporation

You May Also Be Interested in

Molex, LLC
SQUBA 1.8 F-F 75MM 22 AWG LEADS
Lowest to $0.7970
Pololu Corporation
JUMPER WIRE 10PK F-F 6\
Need more? Email Us
Molex, LLC
PRE-CRIMP BK F-F 75MM 22AWG
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 60\
Need more? Email Us
Yageo
JPW-06-T-52- YAGEO Jumper Wires Dia .6mm Tin Copper Wire Forming 52.4mm datasheet, inventory, & pricing.
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON F-F 60\
Need more? Email Us
Molex, LLC
MX150 F-F 150MM 14 AWG LEADS BK
Need more? Email Us
JST Sales America Inc.
JUMPER SSHL-002T-P0.2 X2 6" / Black 28 AWG Jumper Lead Socket to Socket Tin 6.00" (152.40mm)
Lowest to $1.0102
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess