EN
  • EN
  • DE

2177901121

Part No 2177901121
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description SQUBA 1.8 F-F 75MM 22 AWG LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Cable Assemblies Jumper Wires, Pre-Crimped Leads
Series Squba 1.8, 217790
Package Bag
Product Status Active
Contact End Socket to Socket
Length 2.95" (75.00mm)
Contact Finish Tin
Color Black
Contact Finish Thickness 98.4µin (2.50µm)
Win Source Part Number WS1206997-2177901121
Ultra Librarian 3D Model Ultra Librarian 2177901121 CAD Model

Description

Black 22 AWG Jumper Lead Socket to Socket Tin 2.95" (75.00mm)

You May Also Be Interested in

Amphenol
PVCRIMPED LEAD WITH TIN PLATED T / Jumper Lead
Need more? Email Us
Molex, LLC
6" PRE-CRIMP A2016B BLACK
Need more? Email Us
Molex, LLC
PRE-CRIMP BK F-F 75MM 22AWG
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-M 6\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Lowest to $0.5522
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 60\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 2" RED
Need more? Email Us
Pololu Corporation
Assorted 26 AWG Jumper Lead Socket to Socket 6.00" (152.40mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7970 $59.7750
180+ $0.6537 $117.6660
275+ $0.6341 $174.3775
380+ $0.6133 $233.0540
490+ $0.5925 $290.3250
655+ $0.5313 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
In Stock: 100 pieces Factory Stock: 100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess