EN
  • EN
  • DE

2157111112

Part No 2157111112
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description CLIK-MATE 1.5 M-S 150MM 26 AWG L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Cable Assemblies Jumper Wires, Pre-Crimped Leads
Series CLIK-Mate 215711
Package Bulk
Product Status Active
Win Source Part Number WS1206957-2157111112
Ultra Librarian 3D Model Ultra Librarian 2157111112 CAD Model

Description

Rectangular Cable Assemblies CLIK-Mate1.5 Lead Sn M-S 150MM 26AWG BK

You May Also Be Interested in

Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
Pololu Corporation
JUMPER 10-WIRE RIBBON F-F 60\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-F 6" RED
Lowest to $21.7637
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Lowest to $0.5522
Molex, LLC
SQUBA 1.8 F-F 75MM 22 AWG LEADS
Lowest to $0.7970
JST Sales America Inc.
JUMPER SSHL-002T-P0.2 X2 6" / Black 28 AWG Jumper Lead Socket to Socket Tin 6.00" (152.40mm)
Lowest to $1.0102
Pololu Corporation
JUMPER WIRE 10PK F-F 6" RED
Lowest to $0.3361
Molex, LLC
Orange 22 AWG Jumper Lead Socket to Cable (Round) Tin 8.0" (203.2mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess