EN
  • EN
  • DE

54132-3262

Part No 54132-3262
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 32 Circuits, 0.1μm (4μ") Gold (Au) Contact Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129178-54132-3262
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54132-3262 CAD Model

Description

The Molex 54132-3262 is a Flat Flex Cable (FFC) designed for reliable signal transmission in compact electronic applications. This cable is part of Molex's extensive range of interconnect solutions, known for their quality and durability. The 54132-3262 is engineered to meet the demands of modern electronics, offering a secure and efficient connection between components.

Applications

  • LCD Panels: Commonly used for connecting LCD panels to driver boards in monitors and displays.
  • Printers: Facilitates the connection between the print head and the main control board.
  • Scanners: Used for transmitting data from the scanning element to the processing unit.
  • Digital Cameras: Connects image sensors to the camera's processing circuitry.
  • Laptops and Mobile Devices: Enables internal connections within the device, such as connecting the motherboard to the display or keyboard.

Features

  • Flexible Design: The flat and flexible construction allows for bending and folding, making it ideal for tight spaces and dynamic applications.
  • High Pin Count: Offers a specific number of conductors for parallel data transmission, improving data throughput. Number of pins is found in the part number description.
  • Durable Material: Constructed from high-quality materials that ensure long-term reliability and resistance to wear and tear.
  • Precise Pitch: Features a precise conductor pitch for accurate and consistent signal transmission.
  • Shielding Options: Some versions may include shielding to minimize electromagnetic interference (EMI) and ensure signal integrity.

Benefits

  • Space Saving: The flat design minimizes space requirements, allowing for more compact and efficient electronic designs.
  • Reliable Connection: Provides a secure and stable connection, reducing the risk of signal loss or intermittent connectivity.
  • Easy Installation: Designed for easy insertion and removal, simplifying the assembly and maintenance process.
  • Improved Signal Integrity: Minimizes signal degradation and ensures accurate data transmission, leading to better performance.
  • Cost-Effective: Offers a cost-effective solution for interconnecting electronic components without compromising on quality or performance.

Additional Details

The Molex 54132-3262 FFC typically features a specific pitch (distance between conductors) and a defined number of conductors. It is designed to be compatible with standard FFC connectors, ensuring easy integration into existing systems. The cable's flexibility allows for dynamic bending, making it suitable for applications where movement or vibration is present. The materials used in its construction are chosen for their durability and resistance to environmental factors, ensuring reliable performance over a wide range of operating conditions.

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFE14T/AF14/AFE14T / 14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00" (152.40mm)
Lowest to $3.1719
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $1.2906
AVX Corp/Kyocera Corp
FPC 0.5MM / 18 Position FPC Connector Contacts, Top and Bottom 0.016" (0.40mm) Surface Mount, Right Angle
Lowest to $0.4701
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
TE Connectivity
FLEX CABLE - AFE18T/AF18/AFE18T / 18 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 8.00" (203.20mm)
Lowest to $3.1843
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess