The Molex 52610-1072 is a Flat Flex Cable (FFC/FPC) connector designed for reliable signal transmission in a variety of electronic applications. This connector provides a secure and space-saving interconnect solution, making it ideal for compact electronic devices.
Applications
- Consumer electronics: Used in laptops, tablets, and smartphones for connecting displays, cameras, and other internal components.
- Automotive: Employed in dashboard displays, infotainment systems, and other electronic control units.
- Industrial equipment: Utilized in control panels, instrumentation, and robotics for signal and power connections.
- Medical devices: Integrated into portable medical equipment, diagnostic tools, and monitoring systems.
- Printers and scanners: Used for connecting print heads, scanning modules, and control panels.
Features
- Fine pitch: Offers high-density connection in a compact footprint.
- Secure locking mechanism: Ensures reliable connectivity and prevents accidental disconnections.
- Surface mount technology (SMT): Allows for automated assembly and reduces manufacturing costs.
- RoHS compliant: Meets environmental regulations for hazardous substances.
- Durable construction: Provides long-lasting performance in demanding environments.
Benefits
- Space-saving design: Enables miniaturization of electronic devices.
- Reliable connection: Ensures stable signal transmission and prevents data loss.
- Easy assembly: Simplifies the manufacturing process and reduces assembly time.
- Cost-effective solution: Offers a balance of performance and affordability.
- Versatile application: Suitable for a wide range of electronic devices and industries.
Additional Details
The Molex 52610-1072 features a specific number of circuits (typically 10, based on similar parts), a specific pitch (e.g., 0.5mm or 1.0mm), and is designed for use with corresponding FFC/FPC cables. The connector body is typically made of high-temperature thermoplastic, and the contacts are made of phosphor bronze or beryllium copper with gold plating for optimal conductivity and corrosion resistance. It's engineered for reflow soldering processes, ensuring a robust and reliable connection to the PCB. This connector is a crucial component for modern electronics, providing a secure and efficient solution for connecting flexible circuits.