EN
  • EN
  • DE

52808-2670

Part No 52808-2670
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, Non-ZIF Receptacle, 26Circuits, Lead-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Molex, LLC
Win Source Part Number 1129135-52808-2670
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52808-2670 CAD Model

Description

The Molex 52808-2670 is a Flat Flex Cable (FFC) connector designed for secure and reliable connections in a variety of electronic applications. This connector is part of Molex's extensive range of interconnect solutions, known for their quality and performance.

Applications

  • Consumer electronics: Used in devices like laptops, smartphones, and tablets for connecting displays, keypads, and other internal components.
  • Automotive industry: Employed in automotive electronics for connecting sensors, displays, and control units.
  • Industrial equipment: Suitable for connecting various components in industrial machinery, automation systems, and control panels.
  • Medical devices: Utilized in medical equipment such as diagnostic tools, monitoring systems, and imaging devices.
  • Printers and scanners: Used for connecting print heads, scanning modules, and control boards.

Features

  • FFC Compatibility: Designed to work with Flat Flex Cables (FFC), providing a flexible and space-saving interconnect solution.
  • High Density: Offers a high-density connection, allowing for more signals to be transmitted in a compact space.
  • Secure Locking Mechanism: Features a secure locking mechanism to prevent accidental disconnection, ensuring reliable performance even in demanding environments.
  • Durable Construction: Made from high-quality materials, providing excellent durability and resistance to wear and tear.
  • Easy Insertion and Removal: Designed for easy insertion and removal of the FFC, simplifying assembly and maintenance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring that it does not contain hazardous substances.

Benefits

  • Space Saving: FFC connectors offer a compact and space-saving interconnect solution, making them ideal for devices where space is limited.
  • Reliable Connection: The secure locking mechanism ensures a reliable connection, reducing the risk of signal loss or intermittent connection issues.
  • Easy Assembly: The easy insertion and removal design simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of applications, providing a versatile interconnect solution for various electronic devices.
  • Long-lasting Performance: The durable construction ensures long-lasting performance, providing a reliable connection over the life of the product.

Additional Details

The 52808-2670 typically features a specific pin count and pitch, which are critical for compatibility with the FFC being used. The connector's housing material and contact plating are chosen to provide optimal electrical performance and corrosion resistance. It is designed to meet industry standards for electrical and mechanical performance.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FPC BOTTOM 33POS 0.30MM R/A / 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4366
AVX Corp/Kyocera Corp
FPC 0.5MM / 18 Position FPC Connector Contacts, Top and Bottom 0.016" (0.40mm) Surface Mount, Right Angle
Lowest to $0.4701
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $1.2906
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE20T/AF20/AFE20T / 20 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 3.00" (76.20mm)
Lowest to $2.6595
TE Connectivity
FLEX CABLE - AFE14T/AF14/AFE14T / 14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00" (152.40mm)
Lowest to $3.1719

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5499 $60.4890
260+ $0.4513 $117.3380
400+ $0.4372 $174.8800
550+ $0.4231 $232.7050
710+ $0.4090 $290.3900
945+ $0.3668 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess