EN
  • EN
  • DE
  • IT

AA03-S050VA1-R6000

Part No AA03-S050VA1-R6000
Manufacturer JAE Electronics
Catalog Custom Parts (0 - A)
Description Conn Rcpt 0.4MM 50POS Dual SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Contact Plating Gold
Flammability Rating UL94 V-0
Housing Color Black
Housing Material Plastic
Lead Free Lead Free
Lead Pitch 400 µm
Number of Contacts 50
Number of Positions 50
Number of Rows 2
Packaging Cut Tape
Pitch 400 µm
RoHS Compliant
Stack Height 1 mm
Termination SMD/SMT
Win Source Part Number 1197998-AA03-S050VA1-R6000
Categories Custom Parts
Manufacturer JAE Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AA03-S050VA1-R6000 CAD Model

Description

The JAE Electronics 1197998-AA03-S050VA1-R6000 is a lead-free, compliant with RoHS custom part connector. The connector is a 50 position receptacle connector with a pitch of 400μm and a packaging of cut tape.

  • Number of Positions: 50
  • Pitch: 400μm
  • Packaging: Cut Tape
  • Housing Material: Plastic
  • Contact Plating: Gold
  • Color: Black
  • Lead Pitch: 400μm
  • Alternative Part: AA03S050VA1R6000
  • Category: Custom Parts
  • Popularity: Medium
  • Flammability Rating: UL94 V-0
  • Stack Height: 1mm

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess