EN
  • EN
  • DE

2RL075L-5/B

Part No 2RL075L-5/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 5KA 2 POLE TH BOX / Gas Discharge Tube 75 V 5000A (5kA) ±20% 2 Pole Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-5
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 75 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361215-2RL075L-5/B
Ultra Librarian 3D Model Ultra Librarian 2RL075L-5/B CAD Model

Description

The 1361215-2RL075L-5/B is a gas discharge tube arrester (GDT) designed for circuit protection applications manufactured by YAGEO.

  • Series: 2R-5 series
  • Voltage Rating: 75V
  • Impulse Discharge Current: 5000A (5kA)
  • Type: Two-pole GDT
  • Mounting: Mounted through hole
  • Package: Packaged in an axial cylinder package
  • Operating Temperature Range: -40°C to 105°C
  • MSL: Unaffected by MSL regulations
  • Application: Widely used in electronic circuits to protect against voltage surges and transients

You May Also Be Interested in

Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Eaton Bussmann
GDT 1KV 100KA DIN RAIL
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 2 POLE TH
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1963 $50.0565
625+ $0.1611 $100.6875
965+ $0.1560 $150.5400
1,325+ $0.1510 $200.0750
1,715+ $0.1460 $250.3900
2,295+ $0.1309 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,240 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess