EN
  • EN
  • DE
  • IT

TPD8F003DQDR

Part No TPD8F003DQDR
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 200MHz (Cutoff)
Attenuation Value 25dB @ 1GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 142324-TPD8F003DQDR
Family Name TPD8F003
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian TPD8F003DQDR CAD Model

Description

TPD8F003DQDR - Texas Instruments

The TPD8F003DQDR is a state-of-the-art, 8-channel ESD (Electrostatic Discharge) protection device designed and manufactured by Texas Instruments. This component is specifically engineered to safeguard high-speed interfaces from potential damage caused by ESD events, which can be detrimental to electronic systems. The TPD8F003DQDR is an ideal solution for applications requiring high-level signal integrity and robust ESD protection.

Key Features:

  • ESD Protection: Provides robust ESD protection for high-speed data lines, capable of withstanding ESD strikes up to ±15kV IEC 61000-4-2 contact discharge, which greatly enhances the durability and longevity of end products.
  • Channel Configuration: Features an 8-channel interface, making it highly suitable for protecting multiple lines simultaneously, thus reducing component count and saving board space.
  • Low Capacitance: The ultra-low loading capacitance of 0.5 pF (typical) per channel ensures minimal signal distortion, making it perfect for high-speed data applications.
  • Small Package: Comes in a space-saving 10-pin DQD (R-PDSO-G) package, allowing for compact PCB design and integration into various electronic devices.
  • Wide Operating Range: Operates over a broad temperature range from -40°C to +85°C, providing reliable performance across diverse environmental conditions.

Applications:

The TPD8F003DQDR is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • Thunderbolt ports
  • General-purpose high-speed data line ESD protection

With its excellent ESD protection, low capacitance, and multi-channel configuration, the TPD8F003DQDR from Texas Instruments is an essential component for designers looking to enhance the resilience and performance of their high-speed digital interfaces. By integrating this ESD solution, manufacturers can ensure their products meet stringent industry standards while providing customers with reliable and durable devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0741 $53.7050
115+ $0.8813 $101.3495
180+ $0.8538 $153.6840
245+ $0.8262 $202.4190
315+ $0.7987 $251.5905
420+ $0.7161 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,210 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess