Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style Through Hole
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 350V
Load Current 120mA
On-State Resistance (Maximum) 35 Ohms
Termination Style PC Pin
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194978-LAA110L
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA110L CAD Model

Description

The LAA110L is a single-pole, normally open (1-Form-A) solid-state relay (SSR) from IXYS Integrated Circuits Division (formerly Clare, Inc.). It is designed for general-purpose switching applications and offers high isolation voltage and current limiting features. These relays are commonly used in telecommunications, industrial control systems, and instrumentation.

Applications:

  • Telecommunications: Used for signal switching in telephone and data communication equipment.
  • Industrial Control Systems: Employed in controlling various loads in automated machinery.
  • Instrumentation: Used in test and measurement equipment for signal routing and switching.
  • Security Systems: Found in alarm systems and other security devices.
  • Medical Equipment: Used in diagnostic and therapeutic devices for signal isolation and switching.

Features:

  • Single-Pole, Normally Open (1-Form-A) Configuration: Provides a simple and reliable switching function.
  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output circuits.
  • Current Limiting: Protects the relay and the load from overcurrent conditions.
  • Surface Mount Package: Enables compact and efficient PCB design.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.
  • DC or AC Operation: Can be used for switching both DC and AC signals.

Benefits:

  • Improved Reliability: Solid-state design eliminates moving parts, resulting in increased reliability and longer lifespan.
  • Enhanced Safety: High isolation voltage provides protection against high-voltage hazards.
  • Overcurrent Protection: Current limiting feature prevents damage from overload conditions.
  • Compact Design: Surface-mount package allows for space-saving designs.
  • Versatile Application: Suitable for a wide range of switching applications.

Additional Details:

The LAA110L is available in a surface-mount package. Key specifications include the load voltage, load current, isolation voltage, and on-resistance. It is critical to consult the device datasheet for detailed electrical characteristics, thermal derating curves, and recommended operating conditions to ensure proper design and prevent damage to the SSR. The current limiting feature provides protection against short circuits and overloads, but it is essential to ensure that the load current does not exceed the maximum rating of the relay. The device is designed to operate within a specific temperature range.

You May Also Be Interested in

NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $1.9335
ECAD model for TLP3122(TP,F)
Toshiba Semiconductor and Storage
LOGIC IC TESTERS / MEMORY TESTERS
Need more? Email Us
ECAD model for TLP3231
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 500MA 0-60V / Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Lowest to $0.6053
ECAD model for TLP172AM(TPL,E
NEC
8-PIN DIP, 250 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7122A-1C
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS/MEMORY TESTERS BOARD TESTERS/SCANNERS
Lowest to $4.5923
ECAD model for TLP3115
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.2940
ECAD model for AQV214EH
Others
Lowest to $0.4204
ECAD model for PA210BL
Sharp Microelectronics
SSR RELAY SPST-NO 50MA 0-240V / Solid State SPST-NO (1 Form A)
Lowest to $0.9353
ECAD model for PR3BMF51NSLF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6707 $51.0363
22+ $4.6529 $102.3638
34+ $4.5075 $153.2550
46+ $4.3621 $200.6566
60+ $4.2167 $253.0020
80+ $3.7805 $302.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention